Skyworks Solutions, Inc. Surface Mount Limiter Diode CLA4603-085LF

Description
The CLA4603-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 10 GHz. Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 6 V is 0.4 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 1.5 um I-region width, makes the CLA4603-085LF useful in large signal limiter applications. The threshold level is +9 dBm, nominal.
Request a Quote Datasheet
Description
The CLA4603-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 10 GHz. Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 6 V is 0.4 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 1.5 um I-region width, makes the CLA4603-085LF useful in large signal limiter applications. The threshold level is +9 dBm, nominal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Limiter Diode - CLA4603-085LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Surface Mount Limiter Diode
CLA4603-085LF
Surface Mount Limiter Diode CLA4603-085LF
The CLA4603-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 10 GHz. Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 6 V is 0.4 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 1.5 um I-region width, makes the CLA4603-085LF useful in large signal limiter applications. The threshold level is +9 dBm, nominal.

The CLA4603-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 10 GHz.
Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 6 V is 0.4 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 1.5 um I-region width, makes the CLA4603-085LF useful in large signal limiter applications. The threshold level is +9 dBm, nominal.

Supplier's Site
RF Diodes - 863-1400-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1400-6-ND
RF Diodes 863-1400-6-ND
RF Diode PIN - Single 45V 1.5A 2W 3-QFN (2x2)

RF Diode PIN - Single 45V 1.5A 2W 3-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1400-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1400-2-ND
RF Diodes 863-1400-2-ND
RF Diode PIN - Single 45V 1.5A 2W 3-QFN (2x2)

RF Diode PIN - Single 45V 1.5A 2W 3-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1400-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1400-1-ND
RF Diodes 863-1400-1-ND
RF Diode PIN - Single 45V 1.5A 2W 3-QFN (2x2)

RF Diode PIN - Single 45V 1.5A 2W 3-QFN (2x2)

Buy Now Datasheet
45V 2W Diode and Rectifier - 284-CLA4603-085LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 2W Diode and Rectifier
284-CLA4603-085LF
45V 2W Diode and Rectifier 284-CLA4603-085LF
RF DIODE PIN 45V 2W 3QFN Product overview: CLA4603-085LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4603-085LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 45V 2W 3QFN Product overview: CLA4603-085LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4603-085LF can be used for catalog matching and distributor lookup.

Supplier's Site
DIODE RF PIN 45V 1.5A 3QFN - 726-CLA4603-085LF - Utmel Electronic Limited
Hong Kong, China
DIODE RF PIN 45V 1.5A 3QFN
726-CLA4603-085LF
DIODE RF PIN 45V 1.5A 3QFN 726-CLA4603-085LF
DIODE RF PIN 45V 1.5A 3QFN

DIODE RF PIN 45V 1.5A 3QFN

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - CLA4603-085LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
CLA4603-085LF
Discrete Semiconductor Products - Diodes - RF Diodes CLA4603-085LF
RF DIODE PIN 45V 2W 3QFN

RF DIODE PIN 45V 2W 3QFN

Supplier's Site
RF Diodes CLA4603-085LF
RF DIODE PIN 45V 2W 3QFN

RF DIODE PIN 45V 2W 3QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PIN Diodes
CLA4603-085LF
PIN Diodes CLA4603-085LF
PIN Diodes .33pF -40C +150C Thrshld Lvl +9 dBm

PIN Diodes .33pF -40C +150C Thrshld Lvl +9 dBm

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category PIN Diodes RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes PIN Diodes
Product Number CLA4603-085LF 863-1400-6-ND 284-CLA4603-085LF 726-CLA4603-085LF CLA4603-085LF CLA4603-085LF CLA4603-085LF
Product Name Surface Mount Limiter Diode RF Diodes 45V 2W Diode and Rectifier DIODE RF PIN 45V 1.5A 3QFN Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes PIN Diodes
Package QFN 2-VDFN Exposed Pad Tape & Reel (TR) 2-VDFN Exposed Pad 3-QFN (2x2) 2-VDFN Exposed Pad QFN-3
Configuration Single
Diode Type PIN PIN - Single PIN
VR 45 volts 45 volts
CT 0.4000 pF 0.4000 pF 0.4000 pF
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1307-011 - 1252076-SMP1307-011 - Win Source Electronics
Specs
Diode Type PIN
View Details
2 suppliers
50V 250MW Diode and Rectifier - 284-SMP1322-017LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
RF Diodes - 863-1787-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Configuration Single
Diode Type PIN
Package TO-253-4, TO-253AA
View Details
4 suppliers