SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Rectifiers - Single FR605

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1324233-FR605 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 500 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 6 A Reverse Recovery Time (trr): 250 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: R-6 Case / Package: R-6, Axial ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FR605SMC Base Product Number: FR60 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1324233-FR605 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 500 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 6 A Reverse Recovery Time (trr): 250 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: R-6 Case / Package: R-6, Axial ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FR605SMC Base Product Number: FR60 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324233-FR605 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324233-FR605
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324233-FR605
Manufacturer: SMC Diode Solutions Win Source Part Number: 1324233-FR605 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 500 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 6 A Reverse Recovery Time (trr): 250 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: R-6 Case / Package: R-6, Axial ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FR605SMC Base Product Number: FR60 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1324233-FR605
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 500
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 6 A
Reverse Recovery Time (trr): 250 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: R-6
Case / Package: R-6, Axial
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FR605SMC
Base Product Number: FR60
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - FR605SMC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FR605SMC-ND
Single Diodes FR605SMC-ND
Diode Standard 600V 6A Through Hole R-6

Diode Standard 600V 6A Through Hole R-6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FR605 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FR605
Discrete Semiconductor Products - Diodes - Rectifiers FR605
DIODE GEN PURP 600V 6A R-6

DIODE GEN PURP 600V 6A R-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1324233-FR605 FR605SMC-ND FR605
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
RoHS Compliant RoHS
VF 1.2 volts 1.2 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Specs
Life Cycle Stage Removed
VF 0.9900 volts
View Details
General-purpose Schottky diode - BAS70LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type FRD - Model: FDRW60T65L - Fuji Electric Corp. of America
Specs
Package TO-247-2L-P2
IO 60 amps
VRRM 650 volts
View Details