SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - FR155TA FR155TA

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1040032-FR155TA Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-15 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1040032-FR155TA Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-15 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FR155TA - 1040032-FR155TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FR155TA
1040032-FR155TA
Diodes, Rectifiers - Single - FR155TA 1040032-FR155TA
Manufacturer: SMC Diode Solutions Win Source Part Number: 1040032-FR155TA Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-15 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1040032-FR155TA
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1040032-FR155TA
Product Name Diodes, Rectifiers - Single - FR155TA
Diode Type Standard
VF 1.3 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details