SMC Diode Solutions Co., Ltd Single Diodes FR155G

Description
Diode Standard 600V 1.5A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 600V 1.5A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-FR155GTB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-FR155GTB-ND
Single Diodes 1655-FR155GTB-ND
Diode Standard 600V 1.5A Through Hole DO-15

Diode Standard 600V 1.5A Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366807-FR155G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366807-FR155G
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366807-FR155G
Win Source Part Number: 1366807-FR155G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Box (TB) Product Status: Active Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 Base Product Number: FR15 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 250 ns Current - Reverse Leakage @ Vr: 5 µA @ 420 V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C

Win Source Part Number: 1366807-FR155G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Box (TB)
Product Status: Active
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Base Product Number: FR15
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1.5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 250 ns
Current - Reverse Leakage @ Vr: 5 µA @ 420 V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1655-FR155GTB-ND 1366807-FR155G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4469US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 95 mA
IR 0.0500 mA
View Details
High-speed switching diode - BAS16-QR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diode -  - Radwell International
Infineon Technologies AG
Specs
Diode Type General Purpose
View Details