Manufacturer: SMC Diode Solutions
Win Source Part Number: 197357-1N4448WST/R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 197357-1N4448WST/R |
| Product Name | Diodes, Rectifiers - Single - 1N4448WST/R |
| Diode Type | Standard |
| VF | 1 volts |
| VR | 75 volts |