SMC Diode Solutions Co., Ltd Single Diodes 1F7

Description
Diode Standard 1000V 1A Through Hole R-1
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole R-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-1F7TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-1F7TB-ND
Single Diodes 1655-1F7TB-ND
Diode Standard 1000V 1A Through Hole R-1

Diode Standard 1000V 1A Through Hole R-1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366726-1F7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366726-1F7
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366726-1F7
Win Source Part Number: 1366726-1F7 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Box (TB) Product Status: Active Package / Case: R-1, Axial Supplier Device Package: R-1 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 500 ns Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C

Win Source Part Number: 1366726-1F7
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Box (TB)
Product Status: Active
Package / Case: R-1, Axial
Supplier Device Package: R-1
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1655-1F7TB-ND 1366726-1F7
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount PIN Diode - SMP1324-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
8 suppliers
Rectifier Diodes - F20 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 350 mA
View Details
Bridge Rectifiers - CC1931-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
High-speed switching diode - BAS16H-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers