Manufacturer: SMC Diode Solutions
Win Source Part Number: 760517-15MQ040NTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 2.1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Capacitance @ Vr, F: 134pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: 15MQ040N
Categories: Discrete Semiconductor Products
Manufacturer Package: SMA (DO-214AC)
Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 2A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): CDBA240-G; B250A; BR24_R2_10001;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 760517-15MQ040NTR |
| Product Name | Diodes, Rectifiers - Single - 15MQ040NTR |
| VF | 0.4900 volts |