SMC Corporation of America Vacuum Generator ZU05SA

Description
VACUUM EJECTOR, IN-LINE TYPE, TYPE S HIGH VACUUM, TYPE L LARGE FLOW, 0.5 MM NOZZLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM EJECTOR, IN-LINE TYPE, TYPE S HIGH VACUUM, TYPE L LARGE FLOW, 0.5 MM NOZZLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 75519316 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
75519316
Vacuum Generator 75519316
VACUUM EJECTOR, IN-LINE TYPE, TYPE S HIGH VACUUM, TYPE L LARGE FLOW, 0.5 MM NOZZLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

VACUUM EJECTOR, IN-LINE TYPE, TYPE S HIGH VACUUM, TYPE L LARGE FLOW, 0.5 MM NOZZLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 75519316
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
83B31-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details