SMC Corporation of America Pneumatic Suction Cups ZPT1-B5

Description
Vacumm Suction Pad Adapter, 2-8mm, M5
Request a Quote
Description
Vacumm Suction Pad Adapter, 2-8mm, M5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 8276567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
8276567
Pneumatic Suction Cups 8276567
Vacumm Suction Pad Adapter, 2-8mm, M5

Vacumm Suction Pad Adapter, 2-8mm, M5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 8276567
Product Name Pneumatic Suction Cups
Diameter / Max. Size 2 to 8 mm (0.0787 to 0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038299 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material Nbr
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.5 mm (0.0591 inch)
Material Rubber
View Details
Vacuum Components -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
View Details