Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 NBR-AS-55 M5-IG 10.01.01.10345

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 NBR-AS-55 M5-IG - 10.01.01.10345 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 NBR-AS-55 M5-IG
10.01.01.10345
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 NBR-AS-55 M5-IG 10.01.01.10345
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.10345
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 NBR-AS-55 M5-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038448 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
Vacuum suction cup - ESS-4-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material FPM
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
Flat Oval Suction Cup (Automotive) - NSAOF Series -  - ASCO
Specs
Type Oval; Flat
Diameter / Max. Size 80 to 120 mm (3.15 to 4.72 inch)
Material Nitrile (NBR)
View Details