SMC Corporation of America Pneumatic Suction Cups ZP10UGN

Description
SMC ZP10UGN Vacuum Cup
Request a Quote
Description
SMC ZP10UGN Vacuum Cup
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 8278804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
8278804
Pneumatic Suction Cups 8278804
SMC ZP10UGN Vacuum Cup

SMC ZP10UGN Vacuum Cup

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 8278804
Product Name Pneumatic Suction Cups
Type Flat; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038204 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 75 mm (2.95 inch)
Material Silicone
View Details
Vacuum suction cup - ESS-30-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Vacuum Cup - Single Bellows - VCC-B-169-S - IMI Norgren
Specs
Type Standard; Bellows; Cleated
Diameter / Max. Size 42.9 mm (1.69 inch)
Material Silicone Rubber
View Details
Flat Vacuum Cups Modular - SP-F - FIPA Inc.
Specs
Type Flat
Diameter / Max. Size 5 to 155 mm (0.1969 to 6.1 inch)
Stroke 0.5000 to 6.5 mm (0.0197 to 0.2559 inch)
View Details