FIPA Inc. Flat Vacuum Cups Modular SP-F

Description
Whether a flat or deep structural shape, or with or without support ribs – universal FIPA SP-F modular flat vacuum cups are characterised by high suction power. Beneficial is the individual sealing lip, which is easy to attach to the fitting. FIPA offers modular flat vacuum cups in a variety of materials. If the application requires the flat vacuum cups to be wear-resistant, Tepuflex® is the right choice. This thermoplastic elastomer is highly wear-resistant with excellent recovery properties and good grip against slipping – the perfect material properties for flat vacuum cups in automation systems with fast cycle times. SP-F series flat vacuum cups are also available with permanently mounted fittings. Models with built-in touch valves prevent the workpiece from falling when gripped by partially occupied vacuum cups.
Description
Whether a flat or deep structural shape, or with or without support ribs – universal FIPA SP-F modular flat vacuum cups are characterised by high suction power. Beneficial is the individual sealing lip, which is easy to attach to the fitting. FIPA offers modular flat vacuum cups in a variety of materials. If the application requires the flat vacuum cups to be wear-resistant, Tepuflex® is the right choice. This thermoplastic elastomer is highly wear-resistant with excellent recovery properties and good grip against slipping – the perfect material properties for flat vacuum cups in automation systems with fast cycle times. SP-F series flat vacuum cups are also available with permanently mounted fittings. Models with built-in touch valves prevent the workpiece from falling when gripped by partially occupied vacuum cups.

Suppliers

Company
Product
Description
Supplier Links
Flat Vacuum Cups Modular - SP-F - FIPA Inc.
Durham, NC, United States
Flat Vacuum Cups Modular
SP-F
Flat Vacuum Cups Modular SP-F
Whether a flat or deep structural shape, or with or without support ribs – universal FIPA SP-F modular flat vacuum cups are characterised by high suction power. Beneficial is the individual sealing lip, which is easy to attach to the fitting. FIPA offers modular flat vacuum cups in a variety of materials. If the application requires the flat vacuum cups to be wear-resistant, Tepuflex® is the right choice. This thermoplastic elastomer is highly wear-resistant with excellent recovery properties and good grip against slipping – the perfect material properties for flat vacuum cups in automation systems with fast cycle times. SP-F series flat vacuum cups are also available with permanently mounted fittings. Models with built-in touch valves prevent the workpiece from falling when gripped by partially occupied vacuum cups.

Whether a flat or deep structural shape, or with or without support ribs – universal FIPA SP-F modular flat vacuum cups are characterised by high suction power. Beneficial is the individual sealing lip, which is easy to attach to the fitting.

FIPA offers modular flat vacuum cups in a variety of materials. If the application requires the flat vacuum cups to be wear-resistant, Tepuflex® is the right choice. This thermoplastic elastomer is highly wear-resistant with excellent recovery properties and good grip against slipping – the perfect material properties for flat vacuum cups in automation systems with fast cycle times.

SP-F series flat vacuum cups are also available with permanently mounted fittings.

Models with built-in touch valves prevent the workpiece from falling when gripped by partially occupied vacuum cups.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SP-F
Product Name Flat Vacuum Cups Modular
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038413 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vacuum suction cup holder - ESH-HF-1-M10X1 - Festo Corporation
Specs
Style Other
Description M10x1
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Bellows Suction Cups with 1.5 and 4.5 Folds, Modular - SP-B - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 6 to 160 mm (0.2362 to 6.3 inch)
Stroke 2 to 41 mm (0.0787 to 1.61 inch)
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9 inch)
Material Rubber
View Details