SMC Corporation of America Pneumatic Filters ZK2-FE1-3-A

Description
SMC ZK2-FE1-3-A Filter
Request a Quote
Description
SMC ZK2-FE1-3-A Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 646324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
646324
Pneumatic Filters 646324
SMC ZK2-FE1-3-A Filter

SMC ZK2-FE1-3-A Filter

Supplier's Site
Pneumatic Filter - 41710938 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
41710938
Pneumatic Filter 41710938
FILTER ELEMENT, ZK SERIES FILTER, SOLD IN PACK QTY OF 10. FREE 2 YEAR RADWELL WARRANTY

FILTER ELEMENT, ZK SERIES FILTER, SOLD IN PACK QTY OF 10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
SMC Pneumatics ZK2-FE1-3-A

SMC Pneumatics ZK2-FE1-3-A

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Air Filters (industrial) Air Filters (industrial)
Product Number 646324 41710938
Product Name Pneumatic Filters Pneumatic Filter
Construction Pneumatic Filters Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

127mm Aluminum Fan Filter Assembly - AFK-127 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5 inch (127 mm)
View Details
80mm Fan Filter Media 100PPI - 09325-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
HVAC Air Filters - 8279670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Polypropylene
Features Multipocket
View Details