RS Components, Ltd. Powered Respirator Filters 2717848

Description
DRAEGER D24-6739545 Filter
Request a Quote
Description
DRAEGER D24-6739545 Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powered Respirator Filters - 2717848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Powered Respirator Filters
2717848
Powered Respirator Filters 2717848
DRAEGER D24-6739545 Filter

DRAEGER D24-6739545 Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2717848
Product Name Powered Respirator Filters
Construction Aerosol
Unlock Full Specs
to access all available technical data

Similar Products

Fan Filters - 838805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Constant Pressure Equalization
Media Type Plastic
Length 1.06 inch (27 mm)
View Details
HVAC Air Filters - 2560628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Airflow 1694 SCFM (2880 m³/hr)
Height 23.31 inch (592 mm)
View Details
HVAC Air Filters - 2560527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 7302798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 1074 SCFM (1825 m³/hr)
View Details