SMC VXD252LGA Pneumatic Solenoid Valve
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8930120 |
| Product Name | Pneumatic Solenoid Valves |
| Valve Type | Solenoid |
| Primary Material | Brass / Bronze; Brass |
| Media | Air |
| Valve Size | 0.75 inch (19.05 mm) |