SMC Corporation of America Solenoid Valves VX3224A-02F-JDR1

Description
SMC VX3224A-02F-JDR1 Solenoid Valve
Request a Quote
Description
SMC VX3224A-02F-JDR1 Solenoid Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 168181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
168181
Solenoid Valves 168181
SMC VX3224A-02F-JDR1 Solenoid Valve

SMC VX3224A-02F-JDR1 Solenoid Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 168181
Product Name Solenoid Valves
Valve Type Solenoid; 3/2
Primary Material Brass / Bronze; Brass
Media Gasoline / Diesel Fuel; Oil
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details