SMC Corporation of America Pneumatic Shuttle Valves VR1211F-06

Description
Pneumatic AND gate shuttle valve,6mm
Request a Quote
Description
Pneumatic AND gate shuttle valve,6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Shuttle Valves - 3670731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Shuttle Valves
3670731
Pneumatic Shuttle Valves 3670731
Pneumatic AND gate shuttle valve,6mm

Pneumatic AND gate shuttle valve,6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 3670731
Product Name Pneumatic Shuttle Valves
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Pneumatic Manual Control Valves - 1762264 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 4.35 to 145.04 psi (3.06 to 102 m H2O)
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details