SMC Corporation of America VHK3-08F-08F

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2812237 - RS Components, Ltd.
Corby, Northants, United Kingdom
A 3 port manually operated pneumatic valve with One-touch push in connection available in tube sizes from 4 mm to 12 mm. Suitable for use with Nylon, soft Nylon and polyurethane tube. The valves poppet construction style is reliable with seal failure rare. The direction of flow is clearly marked on the body giving clear indication of whether the valve is open or closed. Residual pressure at port 2 is discharged to atmosphere when valve is set at shut. Control Mechanism = Rotary Knob Function = 3/2 Manufacturer Series = VHK Control Button/Switch Colour = Blue Maximum Operating Pressure = 1 MPa Body Material = PBT CAD Drawing = 3D CAD Model Minimum Operating Temperature = 0°C Maximum Operating Temperature = +60°C Number of Ports = 3/2

A 3 port manually operated pneumatic valve with One-touch push in connection available in tube sizes from 4 mm to 12 mm. Suitable for use with Nylon, soft Nylon and polyurethane tube. The valves poppet construction style is reliable with seal failure rare. The direction of flow is clearly marked on the body giving clear indication of whether the valve is open or closed. Residual pressure at port 2 is discharged to atmosphere when valve is set at shut.
Control Mechanism = Rotary Knob
Function = 3/2
Manufacturer Series = VHK
Control Button/Switch Colour = Blue
Maximum Operating Pressure = 1 MPa
Body Material = PBT
CAD Drawing = 3D CAD Model
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +60°C
Number of Ports = 3/2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2812237
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Flow Regulators - FLO-TROL ® 3/4
Specs
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 200.00 psi (141 m H2O)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
2WAY BALL VALVE - GB1 - Gemels
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Hydraulic
View Details
Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details