SMC Corporation of America TUBING, POLYURETHANE, 6MM OD, 20 METERS, BLUE TU0604BU-20

Description
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95 Packaged in Bags Except Noted
Description
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95 Packaged in Bags Except Noted

Suppliers

Company
Product
Description
Supplier Links
TUBING, POLYURETHANE, 6MM OD, 20 METERS, BLUE - 70071260 - Allied Electronics, Inc.
Fort Worth, TX, USA
TUBING, POLYURETHANE, 6MM OD, 20 METERS, BLUE
70071260
TUBING, POLYURETHANE, 6MM OD, 20 METERS, BLUE 70071260
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95 Packaged in Bags Except Noted

Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst.
Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time.
SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life.
Properties

  • Cut Resistance
  • Excellent Memory
  • Wide Temperature Range
  • Low Compression Set
  • Low Gas Permeability
  • Kink Resistant
  • Tear Resistant
  • Abrasion Resistant
  • Extreme Flexibility
  • Good Chemical Resistance
    Specifications

  • Temp. Range: –4°F to 140°F
  • Max. Operating Pressure: 115 PSI (68°F)
  • Hardness: Shore A 95
  • Packaged in Bags Except Noted
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Tubing
Product Number 70071260
Product Name TUBING, POLYURETHANE, 6MM OD, 20 METERS, BLUE
Type Plastic; Structural
Material Polyurethane
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Clearflo® Ag-47 Antimicrobial PVC Tubing - 1190497 - NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details