SMC Corporation of America TUBING, POLYURETHANE, 5/32IN. (4MM)OD, 100FT., CLEAR TU0425C-33

Description
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95
Description
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95

Suppliers

Company
Product
Description
Supplier Links
TUBING, POLYURETHANE, 5/32IN. (4MM)OD, 100FT., CLEAR - 70071250 - Allied Electronics, Inc.
Fort Worth, TX, USA
TUBING, POLYURETHANE, 5/32IN. (4MM)OD, 100FT., CLEAR
70071250
TUBING, POLYURETHANE, 5/32IN. (4MM)OD, 100FT., CLEAR 70071250
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95

Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst.
Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both.
Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time.
SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life.
Properties

  • Cut Resistance
  • Excellent Memory
  • Wide Temperature Range
  • Low Compression Set
  • Low Gas Permeability
  • Kink Resistant
  • Tear Resistant
  • Abrasion Resistant
  • Extreme Flexibility
  • Good Chemical Resistance
    Specifications

  • Temp. Range: –4°F to 140°F
  • Max. Operating Pressure: 115 PSI (68°F)
  • Hardness: Shore A 95
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Tubing
Product Number 70071250
Product Name TUBING, POLYURETHANE, 5/32IN. (4MM)OD, 100FT., CLEAR
Type Plastic; Structural
Material Polyurethane
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE - BLW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Clearflo® 70 PVC Tubing - 1131184 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details