SMC Corporation of America TUBING, POLYURETHANE, 1/4IN OD, 1000FT,BLUE TIUB07BU-305

Description
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95 Packaged in Bags Except Noted
Description
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95 Packaged in Bags Except Noted

Suppliers

Company
Product
Description
Supplier Links
TUBING, POLYURETHANE, 1/4IN OD, 1000FT,BLUE - 70071883 - Allied Electronics, Inc.
Fort Worth, TX, USA
TUBING, POLYURETHANE, 1/4IN OD, 1000FT,BLUE
70071883
TUBING, POLYURETHANE, 1/4IN OD, 1000FT,BLUE 70071883
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95 Packaged in Bags Except Noted

Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst.
Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time.
SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life.
Properties

  • Cut Resistance
  • Excellent Memory
  • Wide Temperature Range
  • Low Compression Set
  • Low Gas Permeability
  • Kink Resistant
  • Tear Resistant
  • Abrasion Resistant
  • Extreme Flexibility
  • Good Chemical Resistance
    Specifications

  • Temp. Range: –4°F to 140°F
  • Max. Operating Pressure: 115 PSI (68°F)
  • Hardness: Shore A 95
  • Packaged in Bags Except Noted
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Tubing
Product Number 70071883
Product Name TUBING, POLYURETHANE, 1/4IN OD, 1000FT,BLUE
Type Plastic; Structural
Material Polyurethane
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Clearflo® 70 PVC Tubing - 1130302 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details