SMC Corporation of America Tube TCU0425B-1

Description
COIL TUBE, POLYURETHANE, 4 MM OD, SOLD IN 5 PC/BOX, PRICE IS PER EACH NOT FOR BOX. FREE 2 YEAR RADWELL WARRANTY
Description
COIL TUBE, POLYURETHANE, 4 MM OD, SOLD IN 5 PC/BOX, PRICE IS PER EACH NOT FOR BOX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Tube - 2981580 - Radwell International
Willingboro, NJ, United States
COIL TUBE, POLYURETHANE, 4 MM OD, SOLD IN 5 PC/BOX, PRICE IS PER EACH NOT FOR BOX. FREE 2 YEAR RADWELL WARRANTY

COIL TUBE, POLYURETHANE, 4 MM OD, SOLD IN 5 PC/BOX, PRICE IS PER EACH NOT FOR BOX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tubing, coiled, black - 70071296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, coiled, black
70071296
Tubing, coiled, black 70071296
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95

Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst.
Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both.
Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time.
SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life.
Properties

  • Cut Resistance
  • Excellent Memory
  • Wide Temperature Range
  • Low Compression Set
  • Low Gas Permeability
  • Kink Resistant
  • Tear Resistant
  • Abrasion Resistant
  • Extreme Flexibility
  • Good Chemical Resistance
    Specifications

  • Temp. Range: –4°F to 140°F
  • Max. Operating Pressure: 115 PSI (68°F)
  • Hardness: Shore A 95
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Tubing Tubing
Product Number 2981580 70071296
Product Name Tube Tubing, coiled, black
Type Plastic; Structural
Material Polyurethane
Features Coiled
Color / Clarity Solid
Application Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; FEP
Shape Round
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details