SMC Corporation of America Hose Reels TBR-2

Description
Tube Reel, For 8mm O.D Tube
Request a Quote
Description
Tube Reel, For 8mm O.D Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Reels - 8435123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Reels
8435123
Hose Reels 8435123
Tube Reel, For 8mm O.D Tube

Tube Reel, For 8mm O.D Tube

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reels
Product Number 8435123
Product Name Hose Reels
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 4952078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spirator Spring -Powered Reel, 0.09375 Cable Diameter, 126in. Cable Length - A 3Z53-ML1548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0938 inch (2.38 mm)
Length 10.5 ft (32 dm)
View Details
Portable Storage Reels on Wheel - C1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Standard Reels - BOF010 - BOF020 - Tesmec USA, Inc.
Specs
Type Of Reel Storage Reel
Material Of Construction Steel
Flange Diameter 43.31 to 55.12 inch (1100 to 1400 mm)
View Details