SMC Corporation of America Hose Reels TBR-1

Description
Tube Reel, For 4mm/6mm O.D Tube
Request a Quote
Description
Tube Reel, For 4mm/6mm O.D Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Reels - 8435139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Reels
8435139
Hose Reels 8435139
Tube Reel, For 4mm/6mm O.D Tube

Tube Reel, For 4mm/6mm O.D Tube

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reels
Product Number 8435139
Product Name Hose Reels
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 8738860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3937 inch (10 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Portable Stoarge Hose Reel On Wheels - C1150 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 84in. Cable Length - A 3Z53-ML45754 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 7 ft (21.34 dm)
View Details
D-SERIES HOSE REELS - HLD590 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.5000 inch (12.7 mm)
Maximum Pressure 300 psi (211 m H2O)
View Details