SMC Corporation of America Tubing; Nylon 12; 8 mm; 6 mm; Black; 33in.; 1.5 MPa (Max.) @ degC; Air/Water T0806B-33

Description
T⁄TIA Series, 1.5 MPa (Max.) @ +20 °C Operating Pressure, Nylon Tubing Nylon was developed more than half a century ago and is considered to be the first man-made thermoplastic available. Deemed a rugged engineering plastic, its properties make it depend on moisture for flexibility and will not become brittle or swell because of water. Therefore it has excellent low moisture absorption and dimensional stability characteristics. Nylon tubing for pneumatic applications is primarily made from Nylon 11, and more recently Nylon 12. Nylon 12 has virtually the same physical properties and performances as Nylon 11. Properties Dimensional Stability Low Moisture Absorption Elastic Memory High Impact Resistance High Thermal Resistance Light Weight Wide Temperature Range High Abrasion Resistant Good Flexibility Broad Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 220 PSI (68°F) Hardness: Shore D 70
Description
T⁄TIA Series, 1.5 MPa (Max.) @ +20 °C Operating Pressure, Nylon Tubing Nylon was developed more than half a century ago and is considered to be the first man-made thermoplastic available. Deemed a rugged engineering plastic, its properties make it depend on moisture for flexibility and will not become brittle or swell because of water. Therefore it has excellent low moisture absorption and dimensional stability characteristics. Nylon tubing for pneumatic applications is primarily made from Nylon 11, and more recently Nylon 12. Nylon 12 has virtually the same physical properties and performances as Nylon 11. Properties Dimensional Stability Low Moisture Absorption Elastic Memory High Impact Resistance High Thermal Resistance Light Weight Wide Temperature Range High Abrasion Resistant Good Flexibility Broad Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 220 PSI (68°F) Hardness: Shore D 70

Suppliers

Company
Product
Description
Supplier Links
Tubing; Nylon 12; 8 mm; 6 mm; Black; 33in.; 1.5 MPa (Max.) @ degC; Air/Water - 70073819 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; Nylon 12; 8 mm; 6 mm; Black; 33in.; 1.5 MPa (Max.) @ degC; Air/Water
70073819
Tubing; Nylon 12; 8 mm; 6 mm; Black; 33in.; 1.5 MPa (Max.) @ degC; Air/Water 70073819
T⁄TIA Series, 1.5 MPa (Max.) @ +20 °C Operating Pressure, Nylon Tubing Nylon was developed more than half a century ago and is considered to be the first man-made thermoplastic available. Deemed a rugged engineering plastic, its properties make it depend on moisture for flexibility and will not become brittle or swell because of water. Therefore it has excellent low moisture absorption and dimensional stability characteristics. Nylon tubing for pneumatic applications is primarily made from Nylon 11, and more recently Nylon 12. Nylon 12 has virtually the same physical properties and performances as Nylon 11. Properties Dimensional Stability Low Moisture Absorption Elastic Memory High Impact Resistance High Thermal Resistance Light Weight Wide Temperature Range High Abrasion Resistant Good Flexibility Broad Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 220 PSI (68°F) Hardness: Shore D 70

T⁄TIA Series, 1.5 MPa (Max.) @ +20 °C Operating Pressure, Nylon Tubing
Nylon was developed more than half a century ago and is considered to be the first man-made thermoplastic available. Deemed a rugged engineering plastic, its properties make it depend on moisture for flexibility and will not become brittle or swell because of water. Therefore it has excellent low moisture absorption and dimensional stability characteristics.
Nylon tubing for pneumatic applications is primarily made from Nylon 11, and more recently Nylon 12. Nylon 12 has virtually the same physical properties and performances as Nylon 11.
Properties

  • Dimensional Stability
  • Low Moisture Absorption
  • Elastic Memory
  • High Impact Resistance
  • High Thermal Resistance
  • Light Weight
  • Wide Temperature Range
  • High Abrasion Resistant
  • Good Flexibility
  • Broad Chemical Resistance

    Specifications

  • Temp. Range: –4°F to 140°F
  • Max. Operating Pressure: 220 PSI (68°F)
  • Hardness: Shore D 70
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Tubing
Product Number 70073819
Product Name Tubing; Nylon 12; 8 mm; 6 mm; Black; 33in.; 1.5 MPa (Max.) @ degC; Air/Water
Type Plastic; Structural
Material Nylon
Color / Clarity Solid
Application Compressed Air
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE - BLW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Urethane Tubing - URT1-0503 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Dip Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; Fluoropolymer
Shape Round
View Details