Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability.
. Double End Pneumatic Cylinder
| Reid Supply | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | SMC-4029 |
| Product Name | Pneumatic Cylinder |
| Stroke | 2 inch (50.8 mm) |
| Operating Pressure | 250 psi (176 m H2O) |
| Bore Size | 1.06 inch (27 mm) |