SMC Corporation of America Pneumatic Filter SFD200-N02

Description
CLEAN AIR FILTER, 500 L/MIN MAX FLOW RATE, ALUMINUM CASE MATERIAL, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
Description
CLEAN AIR FILTER, 500 L/MIN MAX FLOW RATE, ALUMINUM CASE MATERIAL, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 7403892 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
7403892
Pneumatic Filter 7403892
CLEAN AIR FILTER, 500 L/MIN MAX FLOW RATE, ALUMINUM CASE MATERIAL, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY

CLEAN AIR FILTER, 500 L/MIN MAX FLOW RATE, ALUMINUM CASE MATERIAL, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 7403892
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
92mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06362-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Pneumatic Filters - 2882717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 31.78 SCFM (54.02 m³/hr)
View Details