SMC Corporation of America Pneumatic Filters SFD100-C06

Description
SFD, Clean Air Filter
Request a Quote
Description
SFD, Clean Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2373715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2373715
Pneumatic Filters 2373715
SFD, Clean Air Filter

SFD, Clean Air Filter

Supplier's Site
Pneumatic Filter - 7403840 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
7403840
Pneumatic Filter 7403840
FILTER, SFD SERIES, CLEAN AIR, FILTER-RESIN BODY. FREE 2 YEAR RADWELL WARRANTY

FILTER, SFD SERIES, CLEAN AIR, FILTER-RESIN BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Air Filters (industrial) Air Filters (industrial)
Product Number 2373715 7403840
Product Name Pneumatic Filters Pneumatic Filter
Construction Pneumatic Filters Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Ducted Ceiling Module (DCM) -  - Envirco
Specs
Media Type Polyurethane Foam
View Details
60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details