SMC Corporation of America Manometers PPA101

Description
SMC PPA101 Pressure Gauge
Request a Quote
Description
SMC PPA101 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manometers - 7213979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Manometers
7213979
Manometers 7213979
SMC PPA101 Pressure Gauge

SMC PPA101 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Gauges and Instruments
Product Number 7213979
Product Name Manometers
Vacuum Range 75.01 torr (26.97 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Media Liquid; Gas
Vacuum Range -2 torr (30 in Hg vac)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Vacuum Gauge - VG-30 - Clippard
Specs
Media Gas
Sensor Technology Mechanical Deflection
Vacuum Range -18544 to 811 torr (760 to -2 in Hg vac)
View Details
Pressure Gauges - 2040031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details