SMC Corporation of America Pipe and Coupling KV-F34-00

Description
PIPE COUPLING HEX 1/8(F)NPT. FREE 2 YEAR RADWELL WARRANTY
Description
PIPE COUPLING HEX 1/8(F)NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 36184871 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
36184871
Pipe and Coupling 36184871
PIPE COUPLING HEX 1/8(F)NPT. FREE 2 YEAR RADWELL WARRANTY

PIPE COUPLING HEX 1/8(F)NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 36184871
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Stainless Steel / Precision Gear and dial hub, 8mm Bore, 13mm hub Dia. - S200MYM032080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.3150 inch (8 mm)
View Details
MCPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
View Details