Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear and dial hub, 8mm Bore, 13mm hub Dia. S200MYM032080

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S200MYM032080 is a precision gear and dial hub made of 303 stainless steel with an 8 mm bore and a 13 mm hub diameter. It features a metric R6 fit for the bore, a set screw M3 with tolerance +0.015/0 mm, and a chamfered 0.25 mm x 45° hole for a 0.75 mm pin. The bore and mounting diameter are concentric to 0.008 mm. The part is designed for secure, keyless mounting of gears or dials.

Datasheet Summary
Powered by GS/AI

The S200MYM032080 is a precision gear and dial hub made of 303 stainless steel with an 8 mm bore and a 13 mm hub diameter. It features a metric R6 fit for the bore, a set screw M3 with tolerance +0.015/0 mm, and a chamfered 0.25 mm x 45° hole for a 0.75 mm pin. The bore and mounting diameter are concentric to 0.008 mm. The part is designed for secure, keyless mounting of gears or dials.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear and dial hub, 8mm Bore, 13mm hub Dia. - S200MYM032080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel / Precision Gear and dial hub, 8mm Bore, 13mm hub Dia.
S200MYM032080
Stainless Steel / Precision Gear and dial hub, 8mm Bore, 13mm hub Dia. S200MYM032080
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S200MYM032080
Product Name Stainless Steel / Precision Gear and dial hub, 8mm Bore, 13mm hub Dia.
Material Stainless Steel; ST. Steel / Precision
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel / Precision Gear and dial hub, 5mm Bore, 14mm hub Dia. - S2F0MYM060050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.1969 inch (5 mm)
View Details
0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
Precision Multijaw Coupling, .1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.7500 inch (19.05 mm)
View Details
20mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 6 & 4mm. - S51CAYM040060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
View Details