SMC Corporation of America Fitting, 6 mm; 37 mm; 12.8 mm; 1.0 MPa (Max.); -5 degC; 60 degC; C3604BD, PBT, KQ2U06-00

Description
Series KQ2 One-Touch Fittings, 1.0 MPa (Max.) Operating Pressure, -5 to +60°C Operating Temperature Stainless steel 304, NBR is the gasket material The body material of the tubing is C3604BD, PBT, PP.
Description
Series KQ2 One-Touch Fittings, 1.0 MPa (Max.) Operating Pressure, -5 to +60°C Operating Temperature Stainless steel 304, NBR is the gasket material The body material of the tubing is C3604BD, PBT, PP.

Suppliers

Company
Product
Description
Supplier Links
Fitting, 6 mm; 37 mm; 12.8 mm; 1.0 MPa (Max.); -5 degC; 60 degC; C3604BD, PBT, - 70071027 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fitting, 6 mm; 37 mm; 12.8 mm; 1.0 MPa (Max.); -5 degC; 60 degC; C3604BD, PBT,
70071027
Fitting, 6 mm; 37 mm; 12.8 mm; 1.0 MPa (Max.); -5 degC; 60 degC; C3604BD, PBT, 70071027
Series KQ2 One-Touch Fittings, 1.0 MPa (Max.) Operating Pressure, -5 to +60°C Operating Temperature Stainless steel 304, NBR is the gasket material The body material of the tubing is C3604BD, PBT, PP.

Series KQ2 One-Touch Fittings, 1.0 MPa (Max.) Operating Pressure, -5 to +60°C Operating Temperature

  • Stainless steel 304, NBR is the gasket material
    The body material of the tubing is C3604BD, PBT, PP.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pneumatic Fittings
Product Number 70071027
Product Name Fitting, 6 mm; 37 mm; 12.8 mm; 1.0 MPa (Max.); -5 degC; 60 degC; C3604BD, PBT,
Fitting Type Tube Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper Adapter 3.0
Specs
Fitting Type Pipe Fitting; Adapter Fitting
View Details
Pneumatic Fittings - 1216225 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Polypropylene (PP); Stainless; Pbt
View Details
Bulkhead Union 5/32
Specs
Fitting Type Pipe Fitting
English Size 0.156 inch (3.97 mm)
View Details
Compressed Air Close Nipple Fitting - 900084 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.250 inch (6.35 mm)
View Details