Push-Quick Reduced Branch fitting for 5/16" outer diameter tubing to 1/4" outer diameter tubing, with overall length A of 1.025", length B of 1.670", and connector dimensions C1 of 0.524" and C2 of 0.580". Features a green release button and is supplied in packs of five.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-RB1008 |
| Product Name | Push-Quick Reduced Branch |
| Fitting Type | Tube Fitting; Reducer Fitting |