SMC Corporation of America EAS3500-F02

Description
Lock speed setting at the touch of a button. Speed control setting easily marked for repeatability. Speed may be accurately controlled even at low velocity. Constant speed easily set. Meter out only free flow return. Metal control knob to withstand heavy usage. Retaining function prevents loss of needle Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/4 Female Minimum Outlet Pressure = 0.05MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female
Request a Quote
Description
Lock speed setting at the touch of a button. Speed control setting easily marked for repeatability. Speed may be accurately controlled even at low velocity. Constant speed easily set. Meter out only free flow return. Metal control knob to withstand heavy usage. Retaining function prevents loss of needle Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/4 Female Minimum Outlet Pressure = 0.05MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1975163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lock speed setting at the touch of a button. Speed control setting easily marked for repeatability. Speed may be accurately controlled even at low velocity. Constant speed easily set. Meter out only free flow return. Metal control knob to withstand heavy usage. Retaining function prevents loss of needle Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/4 Female Minimum Outlet Pressure = 0.05MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female

Lock speed setting at the touch of a button. Speed control setting easily marked for repeatability. Speed may be accurately controlled even at low velocity. Constant speed easily set. Meter out only free flow return. Metal control knob to withstand heavy usage. Retaining function prevents loss of needle
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = G 1/4 Female
Outlet Port Type = Threaded
Threaded Outlet Port = G 1/4 Female
Minimum Outlet Pressure = 0.05MPa
Maximum Outlet Pressure = 1MPa
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1975163
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
Integral orifice flow element - 1330L - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Male NPT; Flange
Fitting / Connection Size ½, 1 and 1½" NPT sizes
Media Hydraulic; Gas
View Details
10-32 Thread to Barb, Jewel Orifice - MHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Max Pressure 100 psi (70.38 m H2O)
View Details
187 5K Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details