SMC Corporation of America EAS2000-F02

Description
Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/4 Female Minimum Outlet Pressure = 0.05 MPa Maximum Outlet Pressure = 1 MPa Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female
Request a Quote
Description
Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/4 Female Minimum Outlet Pressure = 0.05 MPa Maximum Outlet Pressure = 1 MPa Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1975191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/4 Female Minimum Outlet Pressure = 0.05 MPa Maximum Outlet Pressure = 1 MPa Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female

Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5)
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = G 1/4 Female
Outlet Port Type = Threaded
Threaded Outlet Port = G 1/4 Female
Minimum Outlet Pressure = 0.05 MPa
Maximum Outlet Pressure = 1 MPa
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1975191
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

Orifice Assembly, Type B - B-125-BR - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
View Details
 - 1214314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
10-32 Thread to Barb, Jewel Orifice - MHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Max Pressure 100 psi (70.38 m H2O)
View Details
2.5 mm Insert Single-Orifice Restrictor for Liquids -  - Lee Co. (The)
Specs
Connection Insert - Into Metal
Material Stainless
Orifice Diameter 0.1000 inch (2.54 mm)
View Details