SMC Corporation of America Proximity Switch D-M9P

Description
PROXIMITY SWITCH, SOLID STATE, D-M9 SERIES, INLINE SOLID, PNP DIRECT MOUNT, 0.5 METER CABLE, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, SOLID STATE, D-M9 SERIES, INLINE SOLID, PNP DIRECT MOUNT, 0.5 METER CABLE, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 3451956 - Radwell International
Willingboro, NJ, United States
Proximity Switch
3451956
Proximity Switch 3451956
PROXIMITY SWITCH, SOLID STATE, D-M9 SERIES, INLINE SOLID, PNP DIRECT MOUNT, 0.5 METER CABLE, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, SOLID STATE, D-M9 SERIES, INLINE SOLID, PNP DIRECT MOUNT, 0.5 METER CABLE, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SMC Sensors & Switches D-M9P

SMC Sensors & Switches D-M9P

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3451956
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SIEH-M18B-NS-K-L-CR - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers