SMC Corporation of America Proximity Switch D-F79

Description
SOLID STATE AUTO SWITCH, RAIL MOUNTING STYLE, WITH INDICATOR LIGHT, 3-WIRE, NPN OUTPUT, 5, 12, 24 VDC (4.5 TO 28 VDC), 0.5M LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE AUTO SWITCH, RAIL MOUNTING STYLE, WITH INDICATOR LIGHT, 3-WIRE, NPN OUTPUT, 5, 12, 24 VDC (4.5 TO 28 VDC), 0.5M LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 560374 - Radwell International
Willingboro, NJ, United States
Proximity Switch
560374
Proximity Switch 560374
SOLID STATE AUTO SWITCH, RAIL MOUNTING STYLE, WITH INDICATOR LIGHT, 3-WIRE, NPN OUTPUT, 5, 12, 24 VDC (4.5 TO 28 VDC), 0.5M LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE AUTO SWITCH, RAIL MOUNTING STYLE, WITH INDICATOR LIGHT, 3-WIRE, NPN OUTPUT, 5, 12, 24 VDC (4.5 TO 28 VDC), 0.5M LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 560374
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004653-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040776-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers