SMC Corporation of America Pneumatic Cylinder Sensors D-A93

Description
SMC D-A93 Pneumatic Position Detector
Request a Quote
Description
SMC D-A93 Pneumatic Position Detector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 8262073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
8262073
Pneumatic Cylinder Sensors 8262073
SMC D-A93 Pneumatic Position Detector

SMC D-A93 Pneumatic Position Detector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 8262073
Product Name Pneumatic Cylinder Sensors
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
ANSI Street Lighting Photocells - 21244H-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details