Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR CYLINDERS
SMC CORPORATION OF AMERICA
CP96SDB63-80C -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CP96SDB63-80C
Description
ISO Cylinder w/Air Cushion, 63 x 80mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ISO Cylinder w/Air Cushion, 63 x 80mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Piston Rod Cylinders
9178755
Pneumatic Piston Rod Cylinders
9178755
ISO Cylinder w/Air Cushion, 63 x 80mm
ISO Cylinder w/Air Cushion, 63 x 80mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Air Cylinders
Product Number
9178755
Product Name
Pneumatic Piston Rod Cylinders
Stroke
3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pneumatic Piston Rod Cylinders
1366497
Specs
Stroke
1.57 inch (40 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
2.48 inch (63 mm)
View Details
Compact Automation
GC 3000 Series Guided Air Cylinders
Specs
Stroke
0.3937 to 5.91 inch (10 to 150 mm)
Bore Size
0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration
Simple
View Details
Branham, W.C. Inc.
Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders
SERIES P - ISO 21287 COMPACT ROD AIR CYLINDERS
Specs
Stroke
0.1969 to 2.36 inch (5 to 60 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.7874 to 4.92 inch (20 to 125 mm)
View Details
Jergens, Inc.
Hollow Rod Cylinders
60401
Specs
Stroke
0.3100 inch (7.87 mm)
Rated Load/Force
9850 lbs (4467 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details