SMC CORPORATION OF AMERICA
CDQSB12-30D -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CDQSB12-30D
Description
SMC CDQSB12-30D
Request a Quote
Email Supplier
Description
SMC CDQSB12-30D
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
7006077
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
7006077 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
1.18 inch (30 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.7874 inch (20 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.26 inch (32 mm)
View Details
Stroke
7.87 inch (200 mm)
Rated Load/Force
243 lbs (110 kg)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
View Details