SMC CORPORATION OF AMERICA
CDQ2KB20-20DZ -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CDQ2KB20-20DZ
Description
SMC CDQ2KB20-20DZ
Request a Quote
Email Supplier
Description
SMC CDQ2KB20-20DZ
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
8388875
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
8388875 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.7874 inch (20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
7.87 inch (200 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.9843 inch (25 mm)
View Details
Stroke
1.18 inch (30 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
1.26 inch (32 mm)
View Details
Stroke
0.2500 inch (6.35 mm)
Rated Load/Force
42.26 lbs (19.17 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
2 to 8 inch (50.8 to 203 mm)
Bore Size
0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature
-20 to 180 F (-28.89 to 82.22 C)
View Details