SMC Corporation of America ASP330F-01-08S

Description
Integrated pilot valve and speed controller. Temporary intermediate stop and speed control cylinders. 360° freedom for tube mounting direction Manufacturer Series = ASP Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/8 Male Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = R
Request a Quote
Description
Integrated pilot valve and speed controller. Temporary intermediate stop and speed control cylinders. 360° freedom for tube mounting direction Manufacturer Series = ASP Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/8 Male Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4943355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Integrated pilot valve and speed controller. Temporary intermediate stop and speed control cylinders. 360° freedom for tube mounting direction Manufacturer Series = ASP Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/8 Male Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = R

Integrated pilot valve and speed controller. Temporary intermediate stop and speed control cylinders. 360° freedom for tube mounting direction
Manufacturer Series = ASP
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = R 1/8 Male
Outlet Port Type = Tube
Tube Outlet Port = 8mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Standard = R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 4943355
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details
Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details
M3 Male Thread, Orifice - M3SP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0470 inch (0.1016 to 1.19 mm)
Max Pressure 1000 psi (704 m H2O)
View Details
5K Lee Jet® Single-Orifice RestrictorLee Jet -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details