SMC Corporation of America AS4002F-12

Description
AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 12mm Outlet Port Type = Tube Tube Outlet Port = 12mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa
Request a Quote
Description
AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 12mm Outlet Port Type = Tube Tube Outlet Port = 12mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7480725 - RS Components, Ltd.
Corby, Northants, United Kingdom
AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 12mm Outlet Port Type = Tube Tube Outlet Port = 12mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa

AS series inline speed controllers from SMC. This series is lightweight and has the benefit of index plates to help identify points when multiple controllers are installed. AS inline flow controllers can be mounted in four different ways so can be used in various installations.
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Tube
Tube Inlet Port = 12mm
Outlet Port Type = Tube
Tube Outlet Port = 12mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 7480725
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure 156 Bender Jet Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1560 inch (3.96 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details
Compression Fittings - Tube Union, 3/16 inch OD, Type AM-3006 - AM-3006-33-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 3/16" OD Tube Compression
Fitting / Connection Size 3/16" OD Tube Compression
View Details
Double block and bleed, dual chamber orifice fitting - FPD220 - ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Media Hydraulic
View Details
 - 1214340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 4mm
Fitting / Connection Size 4mm
View Details