SMC Corporation of America AS4002F-10

Description
SMC speed controllers with built in one-touch fittings minimizes installation time, reduces mounting height and enables a more compact machine design. Flow regulators with one-touch connections. Stainless steel series. Bracket version. Type: Exhaust, Supply or Silencer. Applicable tubing material: nylon, soft nylon or polyurethane. Style Options: Elbow, Universal. Speed control with one-touch fitting. Easier identification of meter-in (blue handle) vs. meter-out (grey handle) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 10mm Outlet Port Type = Tube Tube Outlet Port = 10mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa
Request a Quote
Description
SMC speed controllers with built in one-touch fittings minimizes installation time, reduces mounting height and enables a more compact machine design. Flow regulators with one-touch connections. Stainless steel series. Bracket version. Type: Exhaust, Supply or Silencer. Applicable tubing material: nylon, soft nylon or polyurethane. Style Options: Elbow, Universal. Speed control with one-touch fitting. Easier identification of meter-in (blue handle) vs. meter-out (grey handle) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 10mm Outlet Port Type = Tube Tube Outlet Port = 10mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8270768 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMC speed controllers with built in one-touch fittings minimizes installation time, reduces mounting height and enables a more compact machine design. Flow regulators with one-touch connections. Stainless steel series. Bracket version. Type: Exhaust, Supply or Silencer. Applicable tubing material: nylon, soft nylon or polyurethane. Style Options: Elbow, Universal. Speed control with one-touch fitting. Easier identification of meter-in (blue handle) vs. meter-out (grey handle) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Tube Tube Inlet Port = 10mm Outlet Port Type = Tube Tube Outlet Port = 10mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa

SMC speed controllers with built in one-touch fittings minimizes installation time, reduces mounting height and enables a more compact machine design.
Flow regulators with one-touch connections. Stainless steel series. Bracket version. Type: Exhaust, Supply or Silencer. Applicable tubing material: nylon, soft nylon or polyurethane. Style Options: Elbow, Universal. Speed control with one-touch fitting. Easier identification of meter-in (blue handle) vs. meter-out (grey handle)
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Tube
Tube Inlet Port = 10mm
Outlet Port Type = Tube
Tube Outlet Port = 10mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1(Outlet) MPa, 1.5(Proof) MPa

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8270768
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-120-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
10-32, M3 or M5 Male Thread to Female Thread, Orifice - CC_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
 - 1215792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
2502 Short Axial Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2500 inch (6.35 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details