SMC Corporation of America AS3201F-03-06S

Description
SMC speed controllers with built in one-touch fittings minimizes installation time, reduces mounting height and enables a more compact machine design. Flow regulators with one-touch connections. Stainless steel series. Bracket version. Type: Exhaust, Supply or Silencer. Applicable tubing material: nylon, soft nylon or polyurethane. Style Options: Elbow, Universal. Speed control with one-touch fitting. Easier identification of meter-in (blue handle) vs. meter-out (grey handle) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 3/8 Male Outlet Port Type = Threaded, Tube Threaded Outlet Port = R 3/8 Male Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = R
Request a Quote
Description
SMC speed controllers with built in one-touch fittings minimizes installation time, reduces mounting height and enables a more compact machine design. Flow regulators with one-touch connections. Stainless steel series. Bracket version. Type: Exhaust, Supply or Silencer. Applicable tubing material: nylon, soft nylon or polyurethane. Style Options: Elbow, Universal. Speed control with one-touch fitting. Easier identification of meter-in (blue handle) vs. meter-out (grey handle) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 3/8 Male Outlet Port Type = Threaded, Tube Threaded Outlet Port = R 3/8 Male Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 210610 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMC speed controllers with built in one-touch fittings minimizes installation time, reduces mounting height and enables a more compact machine design. Flow regulators with one-touch connections. Stainless steel series. Bracket version. Type: Exhaust, Supply or Silencer. Applicable tubing material: nylon, soft nylon or polyurethane. Style Options: Elbow, Universal. Speed control with one-touch fitting. Easier identification of meter-in (blue handle) vs. meter-out (grey handle) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 3/8 Male Outlet Port Type = Threaded, Tube Threaded Outlet Port = R 3/8 Male Tube Outlet Port = 6mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = R

SMC speed controllers with built in one-touch fittings minimizes installation time, reduces mounting height and enables a more compact machine design.
Flow regulators with one-touch connections. Stainless steel series. Bracket version. Type: Exhaust, Supply or Silencer. Applicable tubing material: nylon, soft nylon or polyurethane. Style Options: Elbow, Universal. Speed control with one-touch fitting. Easier identification of meter-in (blue handle) vs. meter-out (grey handle)
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = R 3/8 Male
Outlet Port Type = Threaded, Tube
Threaded Outlet Port = R 3/8 Male
Tube Outlet Port = 6mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Outlet Thread Standard = R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 210610
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread, Orifice - M3SP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0470 inch (0.1016 to 1.19 mm)
Max Pressure 1000 psi (704 m H2O)
View Details
18 Series Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
Compression Fittings - Tube Union, 3/16 inch OD, Type AM-3006 - AM-3006-23-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 3/16" OD Tube Compression
Fitting / Connection Size 3/16" OD Tube Compression
View Details
Integral orifice flow element - 1330L - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Male NPT; Flange
Fitting / Connection Size ½, 1 and 1½" NPT sizes
Media Hydraulic; Gas
View Details