SMC Corporation of America AS3201F-02-08S

Description
SMC speed controllers with built in one-touch fittings minimizes installation time, reduces mounting height and enables a more compact machine design. Flow regulators with one-touch connections. Stainless steel series. Bracket version. Type: Exhaust, Supply or Silencer. Applicable tubing material: nylon, soft nylon or polyurethane. Style Options: Elbow, Universal. Speed control with one-touch fitting. Easier identification of meter-in (blue handle) vs. meter-out (grey handle) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Male Outlet Port Type = Threaded, Tube Threaded Outlet Port = R 1/4 Male Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = R
Request a Quote
Description
SMC speed controllers with built in one-touch fittings minimizes installation time, reduces mounting height and enables a more compact machine design. Flow regulators with one-touch connections. Stainless steel series. Bracket version. Type: Exhaust, Supply or Silencer. Applicable tubing material: nylon, soft nylon or polyurethane. Style Options: Elbow, Universal. Speed control with one-touch fitting. Easier identification of meter-in (blue handle) vs. meter-out (grey handle) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Male Outlet Port Type = Threaded, Tube Threaded Outlet Port = R 1/4 Male Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 209676 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMC speed controllers with built in one-touch fittings minimizes installation time, reduces mounting height and enables a more compact machine design. Flow regulators with one-touch connections. Stainless steel series. Bracket version. Type: Exhaust, Supply or Silencer. Applicable tubing material: nylon, soft nylon or polyurethane. Style Options: Elbow, Universal. Speed control with one-touch fitting. Easier identification of meter-in (blue handle) vs. meter-out (grey handle) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/4 Male Outlet Port Type = Threaded, Tube Threaded Outlet Port = R 1/4 Male Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Standard = R

SMC speed controllers with built in one-touch fittings minimizes installation time, reduces mounting height and enables a more compact machine design.
Flow regulators with one-touch connections. Stainless steel series. Bracket version. Type: Exhaust, Supply or Silencer. Applicable tubing material: nylon, soft nylon or polyurethane. Style Options: Elbow, Universal. Speed control with one-touch fitting. Easier identification of meter-in (blue handle) vs. meter-out (grey handle)
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = R 1/4 Male
Outlet Port Type = Threaded, Tube
Threaded Outlet Port = R 1/4 Male
Tube Outlet Port = 8mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Outlet Thread Standard = R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 209676
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to Barb, Orifice - M5H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details
125 8K Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1250 inch (3.17 mm)
Max Pressure 8000 psi (5630 m H2O)
View Details
 - 1214335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 10mm
Fitting / Connection Size 10mm
View Details