SMC Corporation of America AS3000-N03

Description
Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = NPT 3/8 Female Outlet Port Type = Threaded Threaded Outlet Port = NPT 3/8 Female Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Threaded Outlet Thread Standard = NPT Threaded Outlet Thread Gender = Female
Request a Quote
Description
Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = NPT 3/8 Female Outlet Port Type = Threaded Threaded Outlet Port = NPT 3/8 Female Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Threaded Outlet Thread Standard = NPT Threaded Outlet Thread Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8436817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5) Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = NPT 3/8 Female Outlet Port Type = Threaded Threaded Outlet Port = NPT 3/8 Female Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa Threaded Outlet Thread Standard = NPT Threaded Outlet Thread Gender = Female

Minimises installation time and cost. Speed may be accurately controlled even at low velocity. Constant speed easily achieved. Retaining function prevents accidental loss of needle. Meter out only free flow return. Tapered port threads (not M5)
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = NPT 3/8 Female
Outlet Port Type = Threaded
Threaded Outlet Port = NPT 3/8 Female
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1 (Operating) MPa, 1.5 (Proof) MPa
Threaded Outlet Thread Standard = NPT
Threaded Outlet Thread Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8436817
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

5.5 mm Insert Single-Orifice Restrictor for Gases -  - Lee Co. (The)
Specs
Connection Insert - Into Metal
Material Stainless
Orifice Diameter 0.2150 inch (5.46 mm)
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFSS-12-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
Single chamber orifice fitting - FPD201 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Material Stainless
View Details
 - 9160952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Plastic
Max Pressure -14.5 to 218 psi (-10.21 to 153 m H2O)
View Details