SMC Corporation of America AS2211F-U02-08

Description
Flow regulators with one-touch connections. Stainless steel series. Bracket version. Regulated at intake. For nylon or polyurethane tubing. Manufacturer Series = AS Type = Supply Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Gender = Male Threaded Inlet Thread Gender = Male Threaded Outlet Thread Size = 1/4 in
Request a Quote
Description
Flow regulators with one-touch connections. Stainless steel series. Bracket version. Regulated at intake. For nylon or polyurethane tubing. Manufacturer Series = AS Type = Supply Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Gender = Male Threaded Inlet Thread Gender = Male Threaded Outlet Thread Size = 1/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 210929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow regulators with one-touch connections. Stainless steel series. Bracket version. Regulated at intake. For nylon or polyurethane tubing. Manufacturer Series = AS Type = Supply Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Gender = Male Threaded Inlet Thread Gender = Male Threaded Outlet Thread Size = 1/4 in

Flow regulators with one-touch connections. Stainless steel series. Bracket version. Regulated at intake. For nylon or polyurethane tubing.
Manufacturer Series = AS
Type = Supply
Inlet Port Type = Threaded
Outlet Port Type = Threaded, Tube
Tube Outlet Port = 8mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Outlet Thread Gender = Male
Threaded Inlet Thread Gender = Male
Threaded Outlet Thread Size = 1/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 210929
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

Barbed Tubing Union, Jewel Orifice - MHUJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Max Pressure 100 psi (70.38 m H2O)
View Details
Integral orifice flow element - 1330L - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Male NPT; Flange
Fitting / Connection Size ½, 1 and 1½" NPT sizes
Media Hydraulic; Gas
View Details
Micro Damp Visco Multi-Orifice Snubber -  - Lee Co. (The)
Specs
Orifice Diameter 0.1250 inch (3.17 mm)
Max Pressure 8000 psi (5630 m H2O)
View Details
 - 1215790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details