SMC Corporation of America AS2201FS-01-04S

Description
Elbow type meter-out flow controllers suitable for nylon, soft nylon, polyurethane, FEP and PFA tube. A numeric indicator gives quick and visual indication of the chosen flow setting reducing both errors and setting time and the large snap-lock handle makes changes and adjustments simple. Colour coding on both the setting dial and tube insert makes it easy to distinguish between meter-in/meter-out and metric and imperial types. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/8 Male Outlet Port Type = Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = R
Request a Quote
Description
Elbow type meter-out flow controllers suitable for nylon, soft nylon, polyurethane, FEP and PFA tube. A numeric indicator gives quick and visual indication of the chosen flow setting reducing both errors and setting time and the large snap-lock handle makes changes and adjustments simple. Colour coding on both the setting dial and tube insert makes it easy to distinguish between meter-in/meter-out and metric and imperial types. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/8 Male Outlet Port Type = Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8155280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Elbow type meter-out flow controllers suitable for nylon, soft nylon, polyurethane, FEP and PFA tube. A numeric indicator gives quick and visual indication of the chosen flow setting reducing both errors and setting time and the large snap-lock handle makes changes and adjustments simple. Colour coding on both the setting dial and tube insert makes it easy to distinguish between meter-in/meter-out and metric and imperial types. Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = R 1/8 Male Outlet Port Type = Tube Tube Outlet Port = 4mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = R

Elbow type meter-out flow controllers suitable for nylon, soft nylon, polyurethane, FEP and PFA tube. A numeric indicator gives quick and visual indication of the chosen flow setting reducing both errors and setting time and the large snap-lock handle makes changes and adjustments simple. Colour coding on both the setting dial and tube insert makes it easy to distinguish between meter-in/meter-out and metric and imperial types.
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = R 1/8 Male
Outlet Port Type = Tube
Tube Outlet Port = 4mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Standard = R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 8155280
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

5K Lee Jet® Single-Orifice RestrictorLee Jet -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details
M5 Thread to Barb, Orifice - M5H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
Double block and bleed, dual chamber orifice fitting - FPD220 - ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Media Hydraulic
View Details
Compression Fittings - Tube Union, 3/16 inch OD, Type AM-3006 - AM-3006-25-BR - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 3/16" OD Tube Compression
Fitting / Connection Size 3/16" OD Tube Compression
View Details