SMC Corporation of America AS2201F-U01-08

Description
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Gender = Male Threaded Inlet Thread Gender = Male Threaded Inlet Thread Size = 1/8 in
Request a Quote
Description
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Gender = Male Threaded Inlet Thread Gender = Male Threaded Inlet Thread Size = 1/8 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1975343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360° Manufacturer Series = AS Type = Exhaust Inlet Port Type = Threaded Outlet Port Type = Threaded, Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 0.1MPa Maximum Outlet Pressure = 1MPa Threaded Outlet Thread Gender = Male Threaded Inlet Thread Gender = Male Threaded Inlet Thread Size = 1/8 in

Minimises installation time and cost. Accepts nylon or polyurethane tubing. Wide variety of sizes. Speed accurately controlled even at low velocity. Constant speed easily set. Retaining function prevents loss of needle. Meter out operation. Universal type allows body to swivel 360°
Manufacturer Series = AS
Type = Exhaust
Inlet Port Type = Threaded
Outlet Port Type = Threaded, Tube
Tube Outlet Port = 8mm
Minimum Outlet Pressure = 0.1MPa
Maximum Outlet Pressure = 1MPa
Threaded Outlet Thread Gender = Male
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Size = 1/8 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 1975343
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

Lee Micro Jet® Single-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2730 inch (6.93 mm)
Max Pressure 500 psi (352 m H2O)
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-109-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
 - 1214338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
Single chamber orifice fitting - FPD201 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Material Stainless
View Details